Amphenol RF Coaxial Connector (RF) Assemblies SMP-FR-C08-3-R

Description
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-SMP-FR-C08-3-R-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-SMP-FR-C08-3-R-ND
Coaxial Connector (RF) Assemblies 115-SMP-FR-C08-3-R-ND
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - SMP-FR-C08-3-R - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
SMP-FR-C08-3-R
RF Coaxial Cable Mount Connector SMP-FR-C08-3-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
SMP Connector
SMP-FR-C08-3-R
SMP Connector SMP-FR-C08-3-R
SMP Right Angle Crimp Plug RD-316 50 Ohm

SMP Right Angle Crimp Plug RD-316 50 Ohm

Buy Now
Coax Connector, Smp, Plug, 50 Ohm; Connector Type Amphenol Rf - 76AH2177 - Newark, An Avnet Company
Chicago, IL, United States
Coax Connector, Smp, Plug, 50 Ohm; Connector Type Amphenol Rf
76AH2177
Coax Connector, Smp, Plug, 50 Ohm; Connector Type Amphenol Rf 76AH2177
COAX CONNECTOR, SMP, PLUG, 50 OHM; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RD316; Contact Material:Beryllium Copper; Frequency Max:12GHz RoHS Compliant: Yes

COAX CONNECTOR, SMP, PLUG, 50 OHM; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RD316; Contact Material:Beryllium Copper; Frequency Max:12GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors
Product Number 115-SMP-FR-C08-3-R-ND SMP-FR-C08-3-R SMP-FR-C08-3-R 76AH2177
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector SMP Connector Coax Connector, Smp, Plug, 50 Ohm; Connector Type Amphenol Rf
Connector Type SMP SMP
Geometry Right Angle Right Angle; Right Angle Plug
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
RF Connectors - 1052797-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1243264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight; Straight
View Details