Win Source Part Number: 1294134-SMP-PL-P-GF-
Category: Connectors, Interconnects>Coaxia
Features: Limited Detent
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Tray
Contact Termination: Solder
Connector Style: SMP
Voltage Rating: 335 V
Frequency - Max: 40 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 200
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Other Names: SMP-PL-P-GF-ST-TH2,S
Base Product Number: SMP-PL
CONN SMP PLUG STR 50 OHM PCB Product overview: SMP-PL-P-GF-ST-TH2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMP-PL-P-GF-ST-T
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Limited Detent
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Bullet Adaptor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 1294134-SMP-PL-P-GF-ST-TH2 | 437-SMP-PL-P-GF-ST-TH2 | SMP-PL-P-GF-ST-TH2 | SMP-PL-P-GF-ST-TH2 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) | 50 OHM Electronic Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors |
| Termination | Solder | |||
| Mounting | Through Hole | |||
| Voltage Rating | 335 volts | 335 volts |