SMP JACK, PIN CONTACT PCB RECEPTACLE LIMITED DETENT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount, Through Hole Solder
SMP Straight PCB Jack Limited Detent Surface Mount with Thru-Hole Contact 50 Ohm
RF Connectors / Coaxial Connectors SMP Strgt PCB Jack Lim Det Sur Mnt W/TH
RF COAX, SMP, JACK, 50 OHM, TH; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCT-10 | ARF2275-ND | SMP-MSLD-PCT-10 | SMP-MSLD-PCT-10 | SMP-MSLD-PCT-10 | 87X8214 |
| Product Name | SMP JACK, PIN CONTACT PCB RECEPTACLE LIMITED DETENT | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMP Connector | RF Connectors / Coaxial Connectors | Rf Coax, Smp, Jack, 50 Ohm, Th; Connector Type Amphenol Rf |
| Connector Type | SMP | SMP | SMP | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack |