SMP(F)R/A PCB MNT LIMIT DETENT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMP Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMP Right Angle PCB Jack Limited Detent 50 Ohm
RF Connectors / Coaxial Connectors SMP Right Angle PCB Jack Limited Detent
RF COAX, SMP, JACK, 50 OHM, TH; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:12GHz RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCT-6 | SMP-MSLD-PCT-6 | ARF2279-ND | 1943215 | SMP-MSLD-PCT-6 | SMP-MSLD-PCT-6 | 52X5289 |
| Product Name | SMP RF Connector | SMP Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Coax, Smp, Jack, 50 Ohm, Th; Connector Type Amphenol Rf |
| Connector Type | SMP | SMP; Jack, Male Pin | SMP | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | 45 degree Angle | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Jack |