Amphenol RF RF Coaxial Cable Mount Connector SMP-FS-C07-1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - SMP-FS-C07-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
SMP-FS-C07-1
RF Coaxial Cable Mount Connector SMP-FS-C07-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
SMP Connector
SMP-FS-C07-1
SMP Connector SMP-FS-C07-1
RF Connector SMP Straight Solder Plug 0.

RF Connector SMP Straight Solder Plug 0.

Buy Now
Coaxial Connector (RF) Assemblies - 115-SMP-FS-C07-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-SMP-FS-C07-1-ND
Coaxial Connector (RF) Assemblies 115-SMP-FS-C07-1-ND
SMP Connector Plug, Female Socket 50Ohm Panel Mount Solder

SMP Connector Plug, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf Coax Conn, Smp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 88AH5835 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
88AH5835
Rf Coax Conn, Smp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 88AH5835
RF COAX CONN, SMP, PLUG, 50 OHM, CABLE; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Conformable; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, SMP, PLUG, 50 OHM, CABLE; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Conformable; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number SMP-FS-C07-1 SMP-FS-C07-1 115-SMP-FS-C07-1-ND 88AH5835
Product Name RF Coaxial Cable Mount Connector SMP Connector Coaxial Connector (RF) Assemblies Rf Coax Conn, Smp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
RF Connectors - 1050769-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers