BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC Bulkhead Jack | 75 Ohm | Circuit Boa
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF/COAXIALBNC JACKBULKHEAD75 OHMPCB EDGE MOUNT; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC Blkhd Jack 75Ohm .084 Board Edge Mnt
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 1097-1138-ND | UCBBJE20-3 | UCBBJE20-3 | UCBBJE20-3 | 21K5805 | UCBBJE20-3 |
| Product Name | Coaxial Connector (RF) Assemblies | BNC Connector | Connectors RF | RF Coaxial Board Mount Connector | Rf/coaxialbnc Jackbulkhead75 Ohmpcb Edge Mount; Connector Type Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | BNC; Jack, Female Socket | BNC | ||||
| Mounting | Board Edge, End Launch; Panel Mount |