CONN SMP PLUG STR 50 OHM PCB Product overview: SMP-PC-P-GF-ST-TH2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMP-PC-P-GF-ST-T
50 Ohm, SMP PCB Connector, Plug, Through Hole, Straight, Catchers Mitt
Win Source Part Number: 1294132-SMP-PC-P-GF-
Category: Connectors, Interconnects>Coaxia
Features: Catcher's Mitt
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Tray
Contact Termination: Solder
Connector Style: SMP
Voltage Rating: 335 V
Frequency - Max: 40 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 200
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Samtec Inc.
Base Product Number: SMP-PC
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Bullet Adaptor
50 Ohm SMP Plug, Through-hole / Tray RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 437-SMP-PC-P-GF-ST-TH2 | SMP-PC-P-GF-ST-TH2 | 1294132-SMP-PC-P-GF-ST-TH2 | SMP-PC-P-GF-ST-TH2 | 29X7914 |
| Product Name | 50 OHM Electronic Connector | RF Coaxial Board Mount Connector | Connectors, Interconnects - Coaxial Connectors (RF) | RF Connectors / Coaxial Connectors | 50 Ohm Smp Plug, Through-Hole / Tray Rohs Compliant Samtec |
| Voltage Rating | 335 volts | 335 volts | 335 volts | ||
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight |