SMP Straight PCB Jack Limited Detent 50 Ohm
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
RF/COAXIAL, SMP PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
SMP STRAIGHT PCB JACK, LIMITED DETENT, 50 OHM ROHS COMPLIANT: YES
RF COAXIAL, SMP PLUG, 50 OHM, PCB ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors SMP STR PCB Jack SMT Limited Detent
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCS | ARF1594-ND | SMP-MSLD-PCS | 80K6927 | 79AH6693 | 45AJ8088 | SMP-MSLD-PCS |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | SMP Connector | Rf/coaxial, Smp Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | Smp Straight Pcb Jack, Limited Detent, 50 Ohm Rohs Compliant Amphenol | Rf Coaxial, Smp Plug, 50 Ohm, Pcb Rohs Compliant Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | |||||
| Gender | Female / Jack | Male / Plug | Female / Jack | ||||
| Connector Type | SMP | SMP | SMP | ||||
| Mounting | Surface Mount | PCB Mount |