Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors RA CABLE JACK TO .086 SEMI-RIGID
RF/COAXIAL, SMP PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Amphenol RF | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | SMP-FR-C07 | ARF1587-ND | SMP-FR-C07 | 63K2481 |
| Product Name | SMP RF Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Smp Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | SMP | SMP | SMP | |
| Gender | Female / Jack | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug |