SMP Jack Plug Contact PCB Receptacle Smooth Bore
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
SMP Straight PCB Jack Smooth Bore 50 Ohm
RF/COAXIAL, SMP PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:40GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMOOTH BORE PCB PLG
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSSB-PCT-1 | ARF1985-ND | SMP-MSSB-PCT-1 | SMP-MSSB-PCT-1 | 73K9439 | SMP-MSSB-PCT-1 |
| Product Name | SMP Jack Plug Contact PCB Receptacle Smooth Bore | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMP Connector | Rf/coaxial, Smp Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMP | SMP | SMP | |||
| Gender | Female / Jack | Female / Jack | Male / Plug | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector |