SMP(F)FULL DETENT EDGE MNT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP(F)FULL DETENT EDGE MT
SMP Edge Mount PCB Jack Surface Mount Full Detent 50 Ohm
Win Source Part Number: 1337466-SMP-MSFD-PCE
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Features: Full Detent
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Package: Tape & Reel
Contact Termination: Solder
Connector Style: SMP
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1,000
Impedance: 50Ohm
Body Material: Beryllium Copper
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Mounting Type: Board Edge, Cutout; Surface Mount
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Base Product Number: SMP-MSFD
California Prop 65: Warning Information
RF COAX CONN, SMP JACK, 50 OHM, EDGE; Connector Type:SMP Coaxial; Connector Body Style:Edge Launch Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
SMP EDGE MOUNT PCB JACK, SURFACE MOUNT, FULL DETENT, 50 OHM ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors SMP Edge MNt PCB Jk Surf Mnt Full Detent
| Amphenol RF | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSFD-PCE-1 | ARF2270DKR-ND | SMP-MSFD-PCE-1 | SMP-MSFD-PCE-1 | SMP-MSFD-PCE-1 | 1337466-SMP-MSFD-PCE-1 | 87X8211 | 79AH6692 | SMP-MSFD-PCE-1 |
| Product Name | SMP RF Connector | Coaxial Connector (RF) Assemblies | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | SMP Connector | RF Coaxial Board Mount Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smp Jack, 50 Ohm, Edge; Connector Type Amphenol Rf | Smp Edge Mount Pcb Jack, Surface Mount, Full Detent, 50 Ohm Rohs Compliant Amphenol | RF Connectors / Coaxial Connectors |
| Connector Type | SMP | SMP; Jack, Male Pin | SMP | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||||
| Category | Coaxial Connector; RF and Microwave Connector | ||||||||
| Mounting | Board Edge, Cutout; Surface Mount | Board Edge, Cutout; Surface Mount |