50 Ohm, SMP PCB Connector, Plug, Edge Mount, Full Detent
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Bullet Adaptor
RF COAXIAL, SMP PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:40GHz RoHS Compliant: No
| Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-PF-P-HE-ST-EM3 | SMP-PF-P-HE-ST-EM3 | 23X5525 |
| Product Name | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Smp Plug, 50 Ohm, Pcb; Connector Type Samtec |
| Gender | Male / Plug | Male / Plug |