SMP Connector Jack, Male Pin 50Ohm Surface Mount, Through Hole Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount, Through Hole Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount, Through Hole Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors SMP Strgt Jack, Lmtd ThruHl Legs, 50Ohm
RF COAXIAL, SMP JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
RF COAXIAL, SMP JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SMP-MSLD-PCT15T | ARF3305DKR-ND | SMP-MSLD-PCT15T | SMP-MSLD-PCT15T | 80AC9042 |
| Product Name | SMP Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Smp Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMP; Jack, Male Pin | SMP | |||
| Mounting | Surface Mount, Through Hole | Through Hole |