Amphenol RF Coaxial Connector (RF) Assemblies SMP-FS-C07-5

Description
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3177-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3177-ND
Coaxial Connector (RF) Assemblies ARF3177-ND
SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - SMP-FS-C07-5 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
SMP-FS-C07-5
RF Coaxial Cable Mount Connector SMP-FS-C07-5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMP Connector - SMP-FS-C07-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMP Connector
SMP-FS-C07-5
SMP Connector SMP-FS-C07-5
SMP Straight Cable Plug 50 Ohm

SMP Straight Cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
SMP-FS-C07-5
Connectors SMP-FS-C07-5
RF Connector

RF Connector

Buy Now
Rf Coaxial, Smp Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 67AC9631 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smp Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
67AC9631
Rf Coaxial, Smp Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 67AC9631
RF COAXIAL, SMP PLUG, 50 OHM, CABLE; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Semi Rigid, RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMP PLUG, 50 OHM, CABLE; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.086" Semi Rigid, RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - SMP-FS-C07-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SMP-FS-C07-5
RF Connectors / Coaxial Connectors SMP-FS-C07-5
RF Connectors / Coaxial Connectors STRAIGHT SOLDER PLUG 086 SEMI-RIGID CABLE

RF Connectors / Coaxial Connectors STRAIGHT SOLDER PLUG 086 SEMI-RIGID CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3177-ND SMP-FS-C07-5 SMP-FS-C07-5 67AC9631 SMP-FS-C07-5
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector SMP Connector Rf Coaxial, Smp Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 0.000 GHz
View Details
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details