SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors STRAIGHT PCB JACK SM CATCHER'S MITT
RF COAXIAL, SMP JACK, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF3174TR-ND | SMP-MSCM-PCS11T | SMP-MSCM-PCS11T | SMP-MSCM-PCS11T | 67AC9632 |
| Product Name | Coaxial Connector (RF) Assemblies | SMP Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Smp Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMP; Jack, Male Pin | SMP | |||
| Mounting | Surface Mount | SMD |