Manufacturer: TE Connectivity
Win Source Part Number: 905416-165566-1
Series: Faston, PIDG
Features: 0.110" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 165566
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -208904-000-SI, -208904-000-LSI, -165566-1-SI, A112605, 208904-000, -208904-000-SI-ND, 165566-1-ND
"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"
110 PIDG FASTON
PIDG FASTON Receptacle, Female, Red Nylon Insulated, 16-22AWG Product overview: 165566-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-165566-1 can be used for catalog matching and distributor lookup.
TERMINAL, FEMALE DISCONNECT, 2.79MM, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Voltage AC:300V RoHS Compliant: Yes
CONN QC RCPT 16-22AWG 0.110
| Win Source Electronics | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905416-165566-1 | A112605-ND | 165566-1 | 392-165566-1 | 165566-1 | 07J6725 | 165566-1 |
| Product Name | Terminals - 165566-1 | Quick Connects, Quick Disconnect Connectors | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Electronic Connector | Terminals | Terminal, Female Disconnect, 2.79Mm, Red; Product Range Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Contact Size (AWG) | 16 to 22 AWG | 22 AWG | 16 to 22 AWG | ||||
| Termination | Receptacle | Crimp | Crimp |