TE Connectivity Ribbon Cable Connectors 1658525-7

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1658525-7 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1658525-7
Ribbon Cable Connectors 1658525-7
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ]
  • Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board In, Direct Wire to Board - 1658525-7-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
1658525-7-ND
Board In, Direct Wire to Board 1658525-7-ND
14 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole

14 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole

Buy Now Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Conn, Plug, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 26M5941 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity
26M5941
Conn, Plug, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity 26M5941
CONN, PLUG, 14POS, 2ROW, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper; Gender:Plug RoHS Compliant: Yes

CONN, PLUG, 14POS, 2ROW, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1658525-7 1658525-7-ND 1658525-7 26M5941
Product Name Ribbon Cable Connectors Board In, Direct Wire to Board Conn, Plug, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Board Mount Through Hole Cable Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data