Male Crimp Signal Terminal, Brass, Gold/Tin Plated, 1.6A, 20AWG Product overview: 1658539-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.6A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658539-1 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 20-24 AWG Stamped
Pin Contact Gold Crimp 20-24 AWG Stamped
Win Source Part Number: 958481-1658539-1
Category: Connectors, Interconnects>Contac
Series: AMPLIMITE HDP-20
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 10,000
Alternative Parts (Cross-Reference): 43031-0005; 1658670-4; 1-66507-0; 1658539-21658539-1.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1658539-1TR,165
Base Product Number: 1658539
PIN CONT DUPL PLT STRIP HD-20
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1658539-1 | A31910TR-ND | 1658539-1 | 958481-1658539-1 | 41AJ3811 |
| Product Name | 1.6A Electronic Connector | Multi Purpose | D-Sub Connectors | Connectors, Interconnects - Contacts - Multi Purpose | Pin Cont Dupl Plt Strip Hd-20 Amp - Te Connectivity |
| Gender | Male / Plug |