TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 1658012-4

Description
160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A114917-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A114917-ND
Arrays, Edge Type, Mezzanine (Board to Board) A114917-ND
160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 1658012-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1658012-4
Board to Board & Mezzanine Connectors 1658012-4
MSB0.80RC-ASY160FL,- ,10,-TY

MSB0.80RC-ASY160FL,-,10,-TY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1658012-4
Board to Board & Mezzanine Connectors 1658012-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Msb0.80Rc-Asy160Fl,-,10,-Ty Amp - Te Connectivity - 97X6641 - Newark, An Avnet Company
Chicago, IL, United States
Msb0.80Rc-Asy160Fl,-,10,-Ty Amp - Te Connectivity
97X6641
Msb0.80Rc-Asy160Fl,-,10,-Ty Amp - Te Connectivity 97X6641
MSB0.80RC-ASY160FL,- ,10,-TY

MSB0.80RC-ASY160FL,-,10,-TY

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1658012-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1658012-4
CONN RCPT 160POS SMD GOLD

CONN RCPT 160POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114917-ND 1658012-4 97X6641 1658012-4
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Msb0.80Rc-Asy160Fl,-,10,-Ty Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers