TE Connectivity D-Shaped Connectors 1658615-4

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658615-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658615-4
D-Shaped Connectors 1658615-4
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - AMS09B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AMS09B-ND
D-Sub Connector Assemblies AMS09B-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 1658615-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658615-4
Connectors I/O - D-Sub & D-Ribbon 1658615-4
09 POS HDF PLUG AP LEAD FREE

09 POS HDF PLUG AP LEAD FREE

Buy Now
D-Sub Connectors - 1658615-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658615-4
D-Sub Connectors 1658615-4
09 POS HDF PLUG, AP, LEAD FREE

09 POS HDF PLUG, AP, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658615-4
D-Sub Connectors 1658615-4
LP HDF PLUG KIT

LP HDF PLUG KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658615-4
D-Sub Connectors 1658615-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365154-1658615-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365154-1658615-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365154-1658615-4
Win Source Part Number: 1365154-1658615-4 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDF-20 Package: Bulk Product Status: Active Features: Feed Through Base Product Number: 1658615 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1.25A Wire Gauge: 26-28 AWG, Stranded or Solid Contact Finish: Gold Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Thermoplastic Connector Style: D-Sub Shell Size, Connector Layout: 1 (DE, E)

Win Source Part Number: 1365154-1658615-4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDF-20
Package: Bulk
Product Status: Active
Features: Feed Through
Base Product Number: 1658615
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1.25A
Wire Gauge: 26-28 AWG, Stranded or Solid
Contact Finish: Gold
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Thermoplastic
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
439-1658615-4
250V Electronic Connector 439-1658615-4
9 Pos D-Sub Connector, Shielded, Right Angle, IDC, 250V Product overview: 1658615-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658615-4 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Connector, Shielded, Right Angle, IDC, 250V Product overview: 1658615-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658615-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 4093208 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4093208
D Sub Connectors 4093208
TE Connectivity 1658615-4

TE Connectivity 1658615-4

Supplier's Site
D Sub Connectors - 1616325 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1616325
D Sub Connectors 1616325
TE Connectivity 1658615-4

TE Connectivity 1658615-4

Supplier's Site
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K6667 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K6667
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K6667
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDF-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDF-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, De, Plug, 9, Plastic, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K2489 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, De, Plug, 9, Plastic, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K2489
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, De, Plug, 9, Plastic, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K2489
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DE, Plug, 9, Plastic, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DE, Plug, 9, Plastic, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
09 Pos Hdf Plug, Ap, Lead Free Amp - Te Connectivity - 41AJ3825 - Newark, An Avnet Company
Chicago, IL, United States
09 Pos Hdf Plug, Ap, Lead Free Amp - Te Connectivity
41AJ3825
09 Pos Hdf Plug, Ap, Lead Free Amp - Te Connectivity 41AJ3825
09 POS HDF PLUG, AP, LEAD FREE

09 POS HDF PLUG, AP, LEAD FREE

Supplier's Site
D-Sub Connector; Plug; Ribbon; PhosphorBronze; Black; Thermoplastic; 9; 1; 20 - 70041257 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plug; Ribbon; PhosphorBronze; Black; Thermoplastic; 9; 1; 20
70041257
D-Sub Connector; Plug; Ribbon; PhosphorBronze; Black; Thermoplastic; 9; 1; 20 70041257
D-Sub Connector; Plug; Ribbon; PhosphorBronze; Black; Thermoplastic; 9; 1; 20

D-Sub Connector; Plug; Ribbon; PhosphorBronze; Black; Thermoplastic; 9; 1; 20

Supplier's Site
D-Sub/DVI/HDMI Connectors ROHS - 785-1658615-4 - Utmel Electronic Limited
Hong Kong, China
D-Sub/DVI/HDMI Connectors ROHS
785-1658615-4
D-Sub/DVI/HDMI Connectors ROHS 785-1658615-4
- D-Sub/DVI/HDMI Connectors ROHS

- D-Sub/DVI/HDMI Connectors ROHS

Supplier's Site
D-Sub Connector Assemblies - 1658615-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
1658615-4
D-Sub Connector Assemblies 1658615-4
CONN D-SUB PLUG 9POS IDC

CONN D-SUB PLUG 9POS IDC

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658615-4 AMS09B-ND 1658615-4 1658615-4 1365154-1658615-4 439-1658615-4 4093208 42K6667 93K2489 70041257 785-1658615-4 1658615-4
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 250V Electronic Connector D Sub Connectors D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, De, Plug, 9, Plastic, Idc / Idt Rohs Compliant Amp - Te Connectivity D-Sub Connector; Plug; Ribbon; PhosphorBronze; Black; Thermoplastic; 9; 1; 20 D-Sub/DVI/HDMI Connectors ROHS D-Sub Connector Assemblies
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Right Angle; Right angle Straight
Termination Insulation Displacement (IDC) IDC, Ribbon Cable IDC Idc IDC / IDT IDC/Ribbon IDC, Ribbon Cable
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589456-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Between Series Adapters - 1057388-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
D-Sub Connectors - 1466329-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers