PIDG Crimp Terminal, Male, Red Nylon Insulated, 22-16 AWG, Tin Plated Copper Product overview: 165142 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-165142 can be used for catalog matching and distributor lookup.
Wire Pin Terminal Connector 16-22 AWG (0.2~1.6mm²) PIDG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333503-165142
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG (0.2~1.6mm²)
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Length - Overall: 0.795" (20.19mm)
Insulation: Insulated
Insulation Diameter: 0.142" (3.61mm)
Length - Pin: 0.264" (6.71mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -165142-LSI,2266-165
RoHS Status: ROHS3 Compliant
Pin Diameter: Circular - 0.071" (1.80mm) Dia
PIDG WIRE PIN 22-16
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1361822 | 392-165142 | 165142 | 165142-ND | 1333503-165142 | 41AJ3760 |
| Product Name | Crimp Pin Connectors | Electronic Connector | Wire Pin Connectors | Connectors, Interconnects - Terminals - Wire Pin Connectors | Pidg Wire Pin 22-16 Amp - Te Connectivity | |
| Gender | Male / Plug |