TE Connectivity Ribbon Cable Connectors 1658525-2

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1658525-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1658525-2
Ribbon Cable Connectors 1658525-2
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ]
  • Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
IDC Connectors - 462155 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
462155
IDC Connectors 462155
TE Connectivity 1658525-2 IDC Connector

TE Connectivity 1658525-2 IDC Connector

Supplier's Site
IDC Connectors - 1638336 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1638336
IDC Connectors 1638336
TE Connectivity 1658525-2 IDC Connector

TE Connectivity 1658525-2 IDC Connector

Supplier's Site
Board In, Direct Wire to Board - 1658525-2-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
1658525-2-ND
Board In, Direct Wire to Board 1658525-2-ND
34 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole

34 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole

Buy Now Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Wire-To-Board Connector, Transition, 622 Series, Idc / Idt, Plug, 34, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 26M5938 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Transition, 622 Series, Idc / Idt, Plug, 34, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
26M5938
Wire-To-Board Connector, Transition, 622 Series, Idc / Idt, Plug, 34, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 26M5938
Wire-To-Board Connector, Transition, 622 Series, IDC / IDT, Plug, 34, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Transition, 622 Series, IDC / IDT, Plug, 34, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1658525-2 462155 1658525-2-ND 1658525-2 26M5938
Product Name Ribbon Cable Connectors IDC Connectors Board In, Direct Wire to Board Wire-To-Board Connector, Transition, 622 Series, Idc / Idt, Plug, 34, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) Idc
Mounting Board Mount Cable mount Through Hole
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26618-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A108575-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Hard Metric, Standard - 2684-104154-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details