TE Connectivity Quick Connects, Quick Disconnect Connectors 165617-2

Description
"0.110"" (2.79mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A139148-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A139148-ND
Quick Connects, Quick Disconnect Connectors A139148-ND
"0.110"" (2.79mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
165617-2
Terminals 165617-2
Terminals 110 PIDG FASTONREC

Terminals 110 PIDG FASTONREC

Buy Now Datasheet
110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity - 11H8053 - Newark, An Avnet Company
Chicago, IL, United States
110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity
11H8053
110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity 11H8053
110 PIDG FASTON REC ROHS COMPLIANT: YES

110 PIDG FASTON REC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Female Disconnect, 2.79Mm, Blue; Product Range Amp - Te Connectivity - 17AH9910 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.79Mm, Blue; Product Range Amp - Te Connectivity
17AH9910
Female Disconnect, 2.79Mm, Blue; Product Range Amp - Te Connectivity 17AH9910
FEMALE DISCONNECT, 2.79MM, BLUE; Product Range:PIDG Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.79mm; Tab Size - Imperial:0.11" x 0.03"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue;RoHS Compliant: Yes

FEMALE DISCONNECT, 2.79MM, BLUE; Product Range:PIDG Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.79mm; Tab Size - Imperial:0.11" x 0.03"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Blue;RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 165617-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
165617-2
Quick Connects, Quick Disconnect Connectors 165617-2
CONN QC RCPT 13.5-15.5AWG 0.110

CONN QC RCPT 13.5-15.5AWG 0.110

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A139148-ND 165617-2 11H8053 165617-2
Product Name Quick Connects, Quick Disconnect Connectors Terminals 110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details