TE Connectivity High Speed Pluggable IO Connectors & Cages 1658390-2

Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658390-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658390-2
High Speed Pluggable IO Connectors & Cages 1658390-2
Configuration Features Number of Ports : 8 Number of Positions : 160 Port Matrix Configuration : 2 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 8
  • Number of Positions : 160
  • Port Matrix Configuration : 2 x 4

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A144738-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A144738-ND
Pluggable Connector Assemblies A144738-ND
160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Solder Through Hole, Right Angle

160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Solder Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1658390-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658390-2
I/O Connectors 1658390-2
SFP CAGE&PT ASSY PRESS FIT 2X4

SFP CAGE&PT ASSY PRESS FIT 2X4

Buy Now
Pluggable Connectors - 1658390-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1658390-2
Pluggable Connectors 1658390-2
CONN SFP RCPT W/CAGE 2X4 160P RA

CONN SFP RCPT W/CAGE 2X4 160P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1658390-2 A144738-ND 1658390-2 1658390-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data