TE Connectivity D-Sub Connectors 1658540-4

Description
CONT,PIN,PLATED,20DF ,STRIP,#24
Request a Quote Datasheet
Description
CONT,PIN,PLATED,20DF ,STRIP,#24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 1658540-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658540-4
D-Sub Connectors 1658540-4
CONT,PIN,PLATED,20DF ,STRIP,#24

CONT,PIN,PLATED,20DF,STRIP,#24

Buy Now
D-Sub Connectors - 1658540-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658540-4
D-Sub Connectors 1658540-4
HD-20 S&F CONT AU PL

HD-20 S&F CONT AU PL

Buy Now
Multi Purpose - A31909CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31909CT-ND
Multi Purpose A31909CT-ND
Pin Contact Gold Crimp 24-28 AWG Stamped

Pin Contact Gold Crimp 24-28 AWG Stamped

Buy Now Datasheet
Multi Purpose - A31909TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31909TR-ND
Multi Purpose A31909TR-ND
Pin Contact Gold Crimp 24-28 AWG Stamped

Pin Contact Gold Crimp 24-28 AWG Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1658540-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1658540-4
Connectors Crimp Contacts, Commercial, Stamped & Formed 1658540-4
CONTPINPLATED20DFSTR IP24

CONTPINPLATED20DFSTRIP24

Buy Now
Singapore, Singapore
Electronic Connector
332-1658540-4
Electronic Connector 332-1658540-4
Male Crimp Signal Terminal, Gold/Tin Plated Brass, 24AWG Product overview: 1658540-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658540-4 can be used for catalog matching and distributor lookup.

Male Crimp Signal Terminal, Gold/Tin Plated Brass, 24AWG Product overview: 1658540-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658540-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1333230-1658540-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1333230-1658540-4
Connectors, Interconnects - Contacts - Multi Purpose 1333230-1658540-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333230-1658540-4 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 24-28 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A31909TR,-1658540-4- SI,16585404,A31909CT ,2266-1658540-4TR Base Product Number: 1658540 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333230-1658540-4
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A31909TR,-1658540-4-SI,16585404,A31909CT,2266-1658540-4TR
Base Product Number: 1658540
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658540-4 A31909CT-ND 1658540-4 332-1658540-4 1333230-1658540-4
Product Name D-Sub Connectors Multi Purpose Connectors Crimp Contacts, Commercial, Stamped & Formed Electronic Connector Connectors, Interconnects - Contacts - Multi Purpose
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details