Amphenol Aerospace Corporation Circular Connector Assemblies 165-15-1002

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-165-15-1002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-165-15-1002-ND
Circular Connector Assemblies 1178-165-15-1002-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector Receptacle 9 Position Cable; Product Range Amphenol Aerospace - 40F010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 9 Position Cable; Product Range Amphenol Aerospace
40F010
Circular Connector Receptacle 9 Position Cable; Product Range Amphenol Aerospace 40F010
CIRCULAR CONNECTOR RECEPTACLE 9 POSITION CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 9 POSITION CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-165-15-1002-ND 40F010
Product Name Circular Connector Assemblies Circular Connector Receptacle 9 Position Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2001-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details