TE Connectivity 1.6A Electronic Connector 1658537-1

Description
Female Crimp Signal Socket, Gold/Tin Plated Bronze, 1.6A, 20-24AWG Product overview: 1658537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.6A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658537-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Signal Socket, Gold/Tin Plated Bronze, 1.6A, 20-24AWG Product overview: 1658537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.6A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658537-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.6A Electronic Connector
332-1658537-1
1.6A Electronic Connector 332-1658537-1
Female Crimp Signal Socket, Gold/Tin Plated Bronze, 1.6A, 20-24AWG Product overview: 1658537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.6A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658537-1 can be used for catalog matching and distributor lookup.

Female Crimp Signal Socket, Gold/Tin Plated Bronze, 1.6A, 20-24AWG Product overview: 1658537-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.6A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658537-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
1658537-1
D-Sub Connectors 1658537-1
HD-20 S&F CONT AU PL

HD-20 S&F CONT AU PL

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1333198-1658537-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1333198-1658537-1
Connectors, Interconnects - Contacts - Multi Purpose 1333198-1658537-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333198-1658537-1 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: Flash Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A31985TR,-1658537-1- SI,16585371,A31985CT Base Product Number: 1658537 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333198-1658537-1
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: Flash
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A31985TR,-1658537-1-SI,16585371,A31985CT
Base Product Number: 1658537
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Multi Purpose - A31985CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31985CT-ND
Multi Purpose A31985CT-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A31985TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31985TR-ND
Multi Purpose A31985TR-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1658537-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1658537-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1658537-1
SOCKET CONT DUPL PLT STRIP HD

SOCKET CONT DUPL PLT STRIP HD

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1658537-1 1658537-1 1333198-1658537-1 A31985CT-ND 1658537-1
Product Name 1.6A Electronic Connector D-Sub Connectors Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose Connectors Crimp Contacts, Commercial, Stamped & Formed
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Sensors Photomicro - EE-SX3162-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details