TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 1658537-4

Description
Win Source Part Number: 1130770-1658537-4 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: AMPLIMITE HDP-20 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 1658537-4.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1658537-4-SI,2266-1 658537-4,16585374,A3 1905 Base Product Number: 1658537
Request a Quote Datasheet
Description
Win Source Part Number: 1130770-1658537-4 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: AMPLIMITE HDP-20 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 1658537-4.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1658537-4-SI,2266-1 658537-4,16585374,A3 1905 Base Product Number: 1658537
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1130770-1658537-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1130770-1658537-4
Connectors, Interconnects - Contacts - Multi Purpose 1130770-1658537-4
Win Source Part Number: 1130770-1658537-4 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: AMPLIMITE HDP-20 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 1658537-4.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1658537-4-SI,2266-1 658537-4,16585374,A3 1905 Base Product Number: 1658537

Win Source Part Number: 1130770-1658537-4
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: AMPLIMITE HDP-20
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): 1658537-4.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1658537-4-SI,2266-1658537-4,16585374,A31905
Base Product Number: 1658537

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1658537-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1658537-4
Connectors Crimp Contacts, Commercial, Stamped & Formed 1658537-4
SOCKET CONT DUPL PLT LP HD-20

SOCKET CONT DUPL PLT LP HD-20

Buy Now
Singapore, Singapore
3.7A 250V Electronic Connector
332-1658537-4
3.7A 250V Electronic Connector 332-1658537-4
Female Crimp Signal Socket, Gold/Tin Plated Bronze, 3.7A, 250V Product overview: 1658537-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658537-4 can be used for catalog matching and distributor lookup.

Female Crimp Signal Socket, Gold/Tin Plated Bronze, 3.7A, 250V Product overview: 1658537-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.7A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658537-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A31905-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31905-ND
Multi Purpose A31905-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
1658537-4
D-Sub Connectors 1658537-4
HD-20 S&F CONTACT-LP

HD-20 S&F CONTACT-LP

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658537-4
D-Sub Connectors 1658537-4
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1130770-1658537-4 1658537-4 332-1658537-4 A31905-ND 1658537-4
Product Name Connectors, Interconnects - Contacts - Multi Purpose Connectors Crimp Contacts, Commercial, Stamped & Formed 3.7A 250V Electronic Connector Multi Purpose D-Sub Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD015SAA230 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers