TE Connectivity Ring Connectors 165295

Description
Ring Terminal Connector 5 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 165295-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
165295-ND
Ring Connectors 165295-ND
Ring Terminal Connector 5 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 5 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #5, 14Awg; Stud Size - Metric Amp - Te Connectivity - 17AH9908 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, 14Awg; Stud Size - Metric Amp - Te Connectivity
17AH9908
Terminal, Ring Tongue, #5, 14Awg; Stud Size - Metric Amp - Te Connectivity 17AH9908
TERMINAL, RING TONGUE, #5, 14AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, 14AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Solis Din 1.5-2.5 R M3 Rohs Compliant Amp - Te Connectivity - 11H7961 - Newark, An Avnet Company
Chicago, IL, United States
Solis Din 1.5-2.5 R M3 Rohs Compliant Amp - Te Connectivity
11H7961
Solis Din 1.5-2.5 R M3 Rohs Compliant Amp - Te Connectivity 11H7961
SOLIS DIN 1.5-2.5 R M3 ROHS COMPLIANT: YES

SOLIS DIN 1.5-2.5 R M3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 165295-ND 165295 17AH9908 11H7961
Product Name Ring Connectors Terminal, Ring Tongue, #5, 14Awg; Stud Size - Metric Amp - Te Connectivity Solis Din 1.5-2.5 R M3 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Paladin ® - 131-4216-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Eurocard Connectors - 1-1393641-0 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers