Amphenol Industrial Circular Connector Assemblies 165-11-1002

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-165-11-1002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-165-11-1002-ND
Circular Connector Assemblies 1178-165-11-1002-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Industrial - 40F008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Industrial
40F008
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Industrial 40F008
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-165-11-1002-ND 40F008
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details