"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"
Win Source Part Number: 1144929-165565-1
Category: Connectors, Interconnects>Termin
Series: Faston, PIDG
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 16-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.780" (19.81mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.140" (3.56mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 165565-1.; A90239-000;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A90239-000,165565-1-
Base Product Number: 165565
Faston PIDG Receptacle, 16-22AWG, Red Nylon, Tin Plated Brass Product overview: 165565-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-165565-1 can be used for catalog matching and distributor lookup.
CONN QC RCPT 16-22AWG 0.110
TERMINAL, FEMALE DISCONNECT, 2.79MM, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes
2,8 PIDG FASTON REC
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A112604-ND | 165565-1 | 1144929-165565-1 | 392-165565-1 | 165565-1 | 165565-1 | 89K7718 | 41AJ3779 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Terminals | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 2.79Mm, Red; Product Range Amp - Te Connectivity | 2,8 Pidg Faston Rec Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | |||||
| Contact Size (AWG) | 16 to 22 AWG | 16 to 22 AWG | 22 AWG | |||||
| Termination | Crimp | Receptacle | Crimp | Crimp |