TE Connectivity D-Shaped Connectors 1658612-1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 37 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 4 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 37 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 4 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658612-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658612-1
D-Shaped Connectors 1658612-1
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 37 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 4 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 37
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors I/O - D-Sub & D-Ribbon - 1658612-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658612-1
Connectors I/O - D-Sub & D-Ribbon 1658612-1
37 POS HDF RCPT MS LEAD FREE

37 POS HDF RCPT MS LEAD FREE

Buy Now
D-Sub Connectors - 1658612-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658612-1
D-Sub Connectors 1658612-1
37 POS HDF RCPT, MS, LEAD FREE

37 POS HDF RCPT, MS, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658612-1
D-Sub Connectors 1658612-1
LP HDF RECEP KIT

LP HDF RECEP KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658612-1
D-Sub Connectors 1658612-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - AFR37B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AFR37B-ND
D-Sub Connector Assemblies AFR37B-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
AMPLIMITE HDF-20 Connector, Receptacle,37 Pos.,Metal Shell, IDC, 28-26 AWG - 70041392 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDF-20 Connector, Receptacle,37 Pos.,Metal Shell, IDC, 28-26 AWG
70041392
AMPLIMITE HDF-20 Connector, Receptacle,37 Pos.,Metal Shell, IDC, 28-26 AWG 70041392
AMPLIMITE HDF-20 Connector, Receptacle,37 Pos.,Metal Shell, IDC, 28-26 AWG

AMPLIMITE HDF-20 Connector, Receptacle,37 Pos.,Metal Shell, IDC, 28-26 AWG

Supplier's Site
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K6652 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K6652
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K6652
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Dc, Receptacle, 37, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K2474 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Dc, Receptacle, 37, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K2474
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Dc, Receptacle, 37, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K2474
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DC, Receptacle, 37, Metal, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DC, Receptacle, 37, Metal, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658612-1 1658612-1 1658612-1 AFR37B-ND 70041392 42K6652 93K2474
Product Name D-Shaped Connectors Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D-Sub Connector Assemblies AMPLIMITE HDF-20 Connector, Receptacle,37 Pos.,Metal Shell, IDC, 28-26 AWG D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Dc, Receptacle, 37, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Straight
Termination Insulation Displacement (IDC) IDC/Ribbon IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
D-Sub Connectors - 1-1393738-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers