Amphenol Industrial Circular Connector Assemblies 165-36

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-165-36-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-165-36-ND
Circular Connector Assemblies 1178-165-36-ND
RECEPT

RECEPT

Buy Now Datasheet
connector,metal circ,sq flange recept,bayonet mating,5 #20 solder socket cont - 70143336 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,sq flange recept,bayonet mating,5 #20 solder socket cont
70143336
connector,metal circ,sq flange recept,bayonet mating,5 #20 solder socket cont 70143336
Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl phthalate. Connectors are factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with receptacles. If the selected plug has male (pin) contacts, the receptacle must have female (socket) contacts for the connectors to mate. Shell components are fabricated from high grade aluminum with gray anodize finish. Inserts are diallyl phthalate, providing high arc and insulation resistance under both humidity and thermal stress conditions. Connectors using female inserts feature a sandwich construction with the insert spun into a cartridge. Connectors are factory sealed to prevent leakage. Connectors are ideal for applications that demand a lightweight connector that meets MIL-C-5015 requirements.

Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector
UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl phthalate. Connectors are factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with receptacles. If the selected plug has male (pin) contacts, the receptacle must have female (socket) contacts for the connectors to mate.
Shell components are fabricated from high grade aluminum with gray anodize finish. Inserts are diallyl phthalate, providing high arc and insulation resistance under both humidity and thermal stress conditions. Connectors using female inserts feature a sandwich construction with the insert spun into a cartridge. Connectors are factory sealed to prevent leakage. Connectors are ideal for applications that demand a lightweight connector that meets MIL-C-5015 requirements.

Supplier's Site
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Industrial - 38F323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Industrial
38F323
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Industrial 38F323
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:MIL-C-5015 Series; No. of Contacts:5Contacts; Connector Body Material:Aluminium Body; Contact Material:Copper; Body Material:Aluminum; Circular Contact Gender:Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:MIL-C-5015 Series; No. of Contacts:5Contacts; Connector Body Material:Aluminium Body; Contact Material:Copper; Body Material:Aluminum; Circular Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-165-36-ND 70143336 38F323
Product Name Circular Connector Assemblies connector,metal circ,sq flange recept,bayonet mating,5 #20 solder socket cont Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Voltage Rating 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details