"0.250"" (6.35mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"
Terminals 1P 15-13 AWG BRASS Insulated
CONN QC RCPT 13.5-15.5AWG 0.250
QUICK DISCONNECT TERMINAL, SKT/16-14AWG; Product Range:PIDG, Positive Lock Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:15.5AWG RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106554-ND | 165536-1 | 165536-1 | 11H8041 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors | Quick Disconnect Terminal, Skt/16-14Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 13.5 to 15.5 AWG | 13.5 to 15.5 AWG | 15.5 AWG | |
| Geometry | Straight |