TE Connectivity D-Shaped Connectors 1658612-2

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658612-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658612-2
D-Shaped Connectors 1658612-2
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - AFR25B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AFR25B-ND
D-Sub Connector Assemblies AFR25B-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 1658612-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658612-2
Connectors I/O - D-Sub & D-Ribbon 1658612-2
25 POS HDF RCPT MS LEAD FREE

25 POS HDF RCPT MS LEAD FREE

Buy Now
D Sub Connectors - 4093365 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4093365
D Sub Connectors 4093365
TE Connectivity 1658612-2

TE Connectivity 1658612-2

Supplier's Site
D Sub Connectors - 1648518 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648518
D Sub Connectors 1648518
TE Connectivity 1658612-2

TE Connectivity 1658612-2

Supplier's Site
Singapore, Singapore
1.25A 250V Electronic Connector
439-1658612-2
1.25A 250V Electronic Connector 439-1658612-2
25 Pos D-Sub Connector, Right Angle, Shielded, 1.25A, 250V Product overview: 1658612-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658612-2 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Connector, Right Angle, Shielded, 1.25A, 250V Product overview: 1658612-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658612-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1032638-1658612-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1032638-1658612-2
Connectors, Interconnects - D-Sub Connectors 1032638-1658612-2
Win Source Part Number: 1032638-1658612-2 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HDF-20 Number of Positions: 25 Color: Black Features: Feed Through Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 26-28 AWG, Stranded or Solid Contact Material: Phosphor Bronze Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 40 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 3 (DB, B) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): SPC15437.; 1658614-2; 747318-2; 1-745495-7; 184-025-292-011; L17DBFRA25S; L77SDB25S1658612-2.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25A REACH Status: Vendor Undefined HTSUS: 8536.69.4051 Mfr: TE Connectivity AMP Connectors Other Names: AFR25B,16586122 Base Product Number: 1658612

Win Source Part Number: 1032638-1658612-2
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HDF-20
Number of Positions: 25
Color: Black
Features: Feed Through
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 26-28 AWG, Stranded or Solid
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 40
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): SPC15437.; 1658614-2; 747318-2; 1-745495-7; 184-025-292-011; L17DBFRA25S; L77SDB25S1658612-2.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Mfr: TE Connectivity AMP Connectors
Other Names: AFR25B,16586122
Base Product Number: 1658612

Buy Now Datasheet
D-Sub Connectors - 1658612-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658612-2
D-Sub Connectors 1658612-2
25 POS HDF RCPT, MS, LEAD FREE

25 POS HDF RCPT, MS, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658612-2
D-Sub Connectors 1658612-2
LP HDF RECEP KIT

LP HDF RECEP KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658612-2
D-Sub Connectors 1658612-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Connector, D-sub receptacle, low-profile metal shell, 25 position - 70041382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, D-sub receptacle, low-profile metal shell, 25 position
70041382
Connector, D-sub receptacle, low-profile metal shell, 25 position 70041382
Connector, D-sub receptacle, low-profile metal shell, 25 position

Connector, D-sub receptacle, low-profile metal shell, 25 position

Supplier's Site
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K6653 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K6653
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K6653
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K2475 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K2475
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K2475
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DB, Receptacle, 25, Metal, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DB, Receptacle, 25, Metal, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658612-2 AFR25B-ND 1658612-2 4093365 439-1658612-2 1032638-1658612-2 1658612-2 70041382 42K6653 93K2475
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon D Sub Connectors 1.25A 250V Electronic Connector Connectors, Interconnects - D-Sub Connectors D-Sub Connectors Connector, D-sub receptacle, low-profile metal shell, 25 position D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Right Angle; Right angle Straight
Termination Insulation Displacement (IDC) Idc IDC IDC, Ribbon Cable IDC/Ribbon IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589426-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Standard Circular Connectors - 1-1589064-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
D-Sub Connector Assemblies - 2684-103668-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers