"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"
CONN FASTON PIGD RCPT 110 SER
QUICK DISCONNECT TERMINAL, SKT, RED; Product Range:PIDG FASTON .110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes
Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 110 Series, 0.11" x 0.02" RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A126768-ND | 165565-2 | 165565-2 | 11H8047 | 28T0257 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Disconnect Terminal, Skt, Red; Product Range Amp - Te Connectivity | Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11" X 0.02" Rohs Compliant Schrack - Te Connectivity |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 16 to 22 AWG | 16 to 22 AWG | 22 AWG | ||
| Termination | Crimp | Crimp |