TE Connectivity Quick Connects, Quick Disconnect Connectors 165563-1

Description
"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A116830-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116830-ND
Quick Connects, Quick Disconnect Connectors A116830-ND
"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity - 11H8043 - Newark, An Avnet Company
Chicago, IL, United States
110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity
11H8043
110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity 11H8043
110 PIDG FASTON REC ROHS COMPLIANT: YES

110 PIDG FASTON REC ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 2.79Mm, 22-16Awg, Red; Product Range Amp - Te Connectivity - 70AH7057 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.79Mm, 22-16Awg, Red; Product Range Amp - Te Connectivity
70AH7057
Female Disconnect, 2.79Mm, 22-16Awg, Red; Product Range Amp - Te Connectivity 70AH7057
FEMALE DISCONNECT, 2.79MM, 22-16AWG, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.3mm; Tab Size - Imperial:0.11" x 0.012"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.79MM, 22-16AWG, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.79mm x 0.3mm; Tab Size - Imperial:0.11" x 0.012"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116830-ND 11H8043 70AH7057
Product Name Quick Connects, Quick Disconnect Connectors 110 Pidg Faston Rec Rohs Compliant Amp - Te Connectivity Female Disconnect, 2.79Mm, 22-16Awg, Red; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2002-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers