TE Connectivity D-Shaped Connectors 1658615-2

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658615-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658615-2
D-Shaped Connectors 1658615-2
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1658615-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658615-2
D-Sub Connectors 1658615-2
25 POS HDF PLUG, AP, LEAD FREE

25 POS HDF PLUG, AP, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658615-2
D-Sub Connectors 1658615-2
LP HDF PLUG KIT

LP HDF PLUG KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658615-2
D-Sub Connectors 1658615-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
439-1658615-2
250V Electronic Connector 439-1658615-2
25 Pos D-Sub Connector, Shielded, Right Angle, IDC, 250V Product overview: 1658615-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658615-2 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Connector, Shielded, Right Angle, IDC, 250V Product overview: 1658615-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658615-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 4093220 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4093220
D Sub Connectors 4093220
TE Connectivity 1658615-2

TE Connectivity 1658615-2

Supplier's Site
D Sub Connectors - 1648522 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648522
D Sub Connectors 1648522
TE Connectivity 1658615-2

TE Connectivity 1658615-2

Supplier's Site
D-Sub Connector Assemblies - AMS25B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AMS25B-ND
D-Sub Connector Assemblies AMS25B-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
AMPLIMITE HDF-20 Plug, 25 Position, w/ Contacts, IDC, 28-26 AWG - 70041272 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDF-20 Plug, 25 Position, w/ Contacts, IDC, 28-26 AWG
70041272
AMPLIMITE HDF-20 Plug, 25 Position, w/ Contacts, IDC, 28-26 AWG 70041272
AMPLIMITE HDF-20 Plug, 25 Position, w/ Contacts, IDC, 28-26 AWG

AMPLIMITE HDF-20 Plug, 25 Position, w/ Contacts, IDC, 28-26 AWG

Supplier's Site
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K6665 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K6665
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K6665
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Amplimite HDF-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Db, Plug, 25, Plastic, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K2487 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Db, Plug, 25, Plastic, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K2487
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Db, Plug, 25, Plastic, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K2487
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DB, Plug, 25, Plastic, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DB, Plug, 25, Plastic, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658615-2 1658615-2 439-1658615-2 4093220 AMS25B-ND 70041272 42K6665 93K2487
Product Name D-Shaped Connectors D-Sub Connectors 250V Electronic Connector D Sub Connectors D-Sub Connector Assemblies AMPLIMITE HDF-20 Plug, 25 Position, w/ Contacts, IDC, 28-26 AWG D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, Db, Plug, 25, Plastic, Idc / Idt Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Right Angle; Right angle Straight
Termination Insulation Displacement (IDC) IDC Idc IDC/Ribbon IDC / IDT
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589057-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Between Series Adapters - 1060498-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers