TE Connectivity High Speed Pluggable IO Connectors & Cages 1658628-2

Description
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658628-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658628-2
High Speed Pluggable IO Connectors & Cages 1658628-2
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 40
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A126588-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A126588-ND
Pluggable Connector Assemblies A126588-ND
40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Solder Through Hole, Right Angle

40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Solder Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1658628-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658628-2
I/O Connectors 1658628-2
PRESS FIT 2X1 REDUCED PROFILE

PRESS FIT 2X1 REDUCED PROFILE

Buy Now
1658628-2 - Press Fit 2X1 Reduced Profile Rohs Compliant Amp - Te Connectivity - 10AH2073 - Newark, An Avnet Company
Chicago, IL, United States
1658628-2 - Press Fit 2X1 Reduced Profile Rohs Compliant Amp - Te Connectivity
10AH2073
1658628-2 - Press Fit 2X1 Reduced Profile Rohs Compliant Amp - Te Connectivity 10AH2073
1658628-2 - PRESS FIT 2X1 REDUCED PROFILE ROHS COMPLIANT: YES

1658628-2 - PRESS FIT 2X1 REDUCED PROFILE ROHS COMPLIANT: YES

Supplier's Site
Sfp Cage & Conn, 40Pos, Press-Fit, R/a; No. Of Contacts Amp - Te Connectivity - 17AH9913 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Cage & Conn, 40Pos, Press-Fit, R/a; No. Of Contacts Amp - Te Connectivity
17AH9913
Sfp Cage & Conn, 40Pos, Press-Fit, R/a; No. Of Contacts Amp - Te Connectivity 17AH9913
SFP CAGE & CONN, 40POS, PRESS-FIT, R/A; No. of Contacts:40Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Press Fit; Product Range:PT Series; Connector Mounting:PCB Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

SFP CAGE & CONN, 40POS, PRESS-FIT, R/A; No. of Contacts:40Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Press Fit; Product Range:PT Series; Connector Mounting:PCB Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 1658628-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1658628-2
Pluggable Connectors 1658628-2
CONN SFP RCPT W/CAGE 2X1 40P R/A

CONN SFP RCPT W/CAGE 2X1 40P R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658628-2 A126588-ND 1658628-2 10AH2073 17AH9913 1658628-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors 1658628-2 - Press Fit 2X1 Reduced Profile Rohs Compliant Amp - Te Connectivity Sfp Cage & Conn, 40Pos, Press-Fit, R/a; No. Of Contacts Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press Fit
Current Rating 0.5 amps
Connector Type SFP
Unlock Full Specs
to access all available technical data