TE Connectivity Ribbon Cable Connectors 1658624-9

Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 55.37 MM  [2.18 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 55.37 MM  [2.18 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1658624-9 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1658624-9
Ribbon Cable Connectors 1658624-9
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 55.37 MM  [2.18 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ]
  • Connector Height : 15.16 MM  [.597 INCH ]
  • Connector Length : 55.37 MM  [2.18 INCH ]
  • Connector Width : 7.49 MM  [.295 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26
  • Wire Size (CMA) : 158 - 296

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Pin Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A114926-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A114926-ND
Free Hanging, Panel Mount A114926-ND
40 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium

40 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium

Buy Now Datasheet
40 Novo Dual 30Dp, Lead Free Amp - Te Connectivity - 28M4617 - Newark, An Avnet Company
Chicago, IL, United States
40 Novo Dual 30Dp, Lead Free Amp - Te Connectivity
28M4617
40 Novo Dual 30Dp, Lead Free Amp - Te Connectivity 28M4617
40 NOVO DUAL 30DP, LEAD FREE

40 NOVO DUAL 30DP, LEAD FREE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658624-9 A114926-ND 28M4617
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount 40 Novo Dual 30Dp, Lead Free Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A114707-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Connectors - 103908-1 - 905052-103908-1 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
4 suppliers
Headers, Receptacles, Female Sockets - A29092-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
2 suppliers