Amphenol Aerospace Corporation Circular Connector Assemblies 165-35

Description
3260PT
Request a Quote Datasheet
Description
3260PT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-165-35-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-165-35-ND
Circular Connector Assemblies 1178-165-35-ND
3260PT

3260PT

Buy Now Datasheet
connector,metal circ,sq flange receptacle,bayonet mating,5 #20 solder pin cont - 70143335 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,sq flange receptacle,bayonet mating,5 #20 solder pin cont
70143335
connector,metal circ,sq flange receptacle,bayonet mating,5 #20 solder pin cont 70143335
Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl phthalate. Connectors are factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with receptacles. If the selected plug has male (pin) contacts, the receptacle must have female (socket) contacts for the connectors to mate. Shell components are fabricated from high grade aluminum with gray anodize finish. Inserts are diallyl phthalate, providing high arc and insulation resistance under both humidity and thermal stress conditions. Connectors using female inserts feature a sandwich construction with the insert spun into a cartridge. Connectors are factory sealed to prevent leakage. Connectors are ideal for applications that demand a lightweight connector that meets MIL-C-5015 requirements.

Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector
UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl phthalate. Connectors are factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with receptacles. If the selected plug has male (pin) contacts, the receptacle must have female (socket) contacts for the connectors to mate.
Shell components are fabricated from high grade aluminum with gray anodize finish. Inserts are diallyl phthalate, providing high arc and insulation resistance under both humidity and thermal stress conditions. Connectors using female inserts feature a sandwich construction with the insert spun into a cartridge. Connectors are factory sealed to prevent leakage. Connectors are ideal for applications that demand a lightweight connector that meets MIL-C-5015 requirements.

Supplier's Site
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Aerospace - 38F322 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Aerospace
38F322
Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Aerospace 38F322
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 5 POSITION PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-165-35-ND 70143335 38F322
Product Name Circular Connector Assemblies connector,metal circ,sq flange receptacle,bayonet mating,5 #20 solder pin cont Circular Connector Receptacle 5 Position Panel; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Voltage Rating 600 volts 600 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers