Phoenix Contact 1656990 RJ45 Connector
8 Pos Male IDC Plug, 1.75A, IP67, Shielded, Straight Product overview: 1656990 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.75A, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-1656990 can be used for catalog matching and distributor lookup.
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
VARIOSUB RJ45-Quickon - RJ 45 plug connectors with the fast connection system
The VARIOSUB RJ45-Quickon from Phoenix Contact is the world's first RJ 45 plug connector for tool-free assembly in acc. with Cat 5e with eight positions. In compliance with standards, the VARIOSUB RJ45-Quickon is suitable for all industrial Ethernet transmission, ethernet-based fieldbuses, such as PROFINET and Ethernet/IP, as well as the classic office applications, and on to Gigabit Ethernet.
Simple assembly:
No special tools necessary for assembly with insulation displacement - The wires are simply positioned in the chambers to match the pairing and are pressed into the cutters with the cover cap - Ready! The plug connector is preassembled, making positioning and possible loss of small parts a thing of the past. Assembly on the building site under difficult conditions is a simple matter.
1. Insert the conductor...
2. Close the cover cap ...
3. Fertig! (as the Germans would say – translates to finished) The plug connector is shielded against high electromagnetic influences and can accommodate wires from AWG 26 to AWG 22, solid or stranded. With a maximum conductor diameter of 8 mm and the extra cable screw connection, they are ideally suited for rugged Ethernet cables in an industrial environment. Due to its sturdy design, the RJ45-Quickon is harmonica jack capable. It is thus possible to connect several plug connectors to multiple position sockets, beside and above each other. Color coding rings are available in eight different colors as accessories.
Features:
Modular Connectors / Ethernet Connectors VS-08-RJ45-5-Q/IP67 IP67 RJ45 INSRT IDC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6078318 | 367-1656990 | 277-2672-ND | 70169775 | 1656990 |
| Product Name | Ethernet Connectors | 1.75A Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Plugs | RJ 45 Quickon plug connector, IP67 rated | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | ||
| Mounting | Cable mount | Cable Mount |