TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 1658013-3

Description
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A108926-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A108926-ND
Arrays, Edge Type, Mezzanine (Board to Board) A108926-ND
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1354317-1658013-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1354317-1658013-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1354317-1658013-3
Win Source Part Number: 1354317-1658013-3 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MICTOR Package: Tray Product Status: Active Features: Board Guide, Ground Bus (Plane) Base Product Number: 1658013 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Type: Plug, Outer Shroud Contacts Number of Positions: 120 Number of Rows: 2 Pitch: 0.031" (0.80mm) Height Above Board: 0.168" (4.27mm)

Win Source Part Number: 1354317-1658013-3
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MICTOR
Package: Tray
Product Status: Active
Features: Board Guide, Ground Bus (Plane)
Base Product Number: 1658013
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Connector Type: Plug, Outer Shroud Contacts
Number of Positions: 120
Number of Rows: 2
Pitch: 0.031" (0.80mm)
Height Above Board: 0.168" (4.27mm)

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 1658013-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1658013-3
Board to Board & Mezzanine Connectors 1658013-3
MSB0.80PL5ASY120FL,- ,10,-TY

MSB0.80PL5ASY120FL,-,10,-TY

Buy Now
Msb0.80Pl5Asy120Fl,-,10,-Ty Amp - Te Connectivity - 97X6645 - Newark, An Avnet Company
Chicago, IL, United States
Msb0.80Pl5Asy120Fl,-,10,-Ty Amp - Te Connectivity
97X6645
Msb0.80Pl5Asy120Fl,-,10,-Ty Amp - Te Connectivity 97X6645
MSB0.80PL5ASY120FL,- ,10,-TY

MSB0.80PL5ASY120FL,-,10,-TY

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1658013-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1658013-3
CONN PLUG 120POS SMD GOLD

CONN PLUG 120POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A108926-ND 1354317-1658013-3 1658013-3 97X6645 1658013-3
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Msb0.80Pl5Asy120Fl,-,10,-Ty Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data