TE Connectivity D-Shaped Connectors 1658610-4

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658610-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658610-4
D-Shaped Connectors 1658610-4
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - AFL09B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AFL09B-ND
D-Sub Connector Assemblies AFL09B-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D - SUB, D - SHAPED connectors - 1658610-4 - 905421-1658610-4 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 1658610-4
905421-1658610-4
D - SUB, D - SHAPED connectors - 1658610-4 905421-1658610-4
Manufacturer: TE Connectivity Win Source Part Number: 905421-1658610-4 Series: AMPLIMITE HDF-20 Operating Temperature Range: -55°C ~ 105°C Features: 9 Position D-Sub Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 1658610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: -1658610-4-SI, AFL09B, 16586104

Manufacturer: TE Connectivity
Win Source Part Number: 905421-1658610-4
Series: AMPLIMITE HDF-20
Operating Temperature Range: -55°C ~ 105°C
Features: 9 Position D-Sub Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1658610
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: -1658610-4-SI, AFL09B, 16586104

Buy Now Datasheet
D-Sub Connectors - 1658610-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658610-4
D-Sub Connectors 1658610-4
09 POS HDF RCPT, MS, LEAD FREE

09 POS HDF RCPT, MS, LEAD FREE

Buy Now
D-Sub Connectors - 1658610-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658610-4
D-Sub Connectors 1658610-4
LP HDF RECEP KIT

LP HDF RECEP KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658610-4
D-Sub Connectors 1658610-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
1.25A 250V Electronic Connector
439-1658610-4
1.25A 250V Electronic Connector 439-1658610-4
D-Subminiature F 9POS RA IDC 1.25A 250V Shielded Product overview: 1658610-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658610-4 can be used for catalog matching and distributor lookup.

D-Subminiature F 9POS RA IDC 1.25A 250V Shielded Product overview: 1658610-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.25A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658610-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - D-Sub & D-Ribbon - 1658610-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658610-4
Connectors I/O - D-Sub & D-Ribbon 1658610-4
09 POS HDF RCPT MS LEAD FREE

09 POS HDF RCPT MS LEAD FREE

Buy Now
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K6650 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K6650
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K6650
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
1658610-4 - 09 Pos Hdf Rcpt, Ms, Lead Free Rohs Compliant Amp - Te Connectivity - 82AC1075 - Newark, An Avnet Company
Chicago, IL, United States
1658610-4 - 09 Pos Hdf Rcpt, Ms, Lead Free Rohs Compliant Amp - Te Connectivity
82AC1075
1658610-4 - 09 Pos Hdf Rcpt, Ms, Lead Free Rohs Compliant Amp - Te Connectivity 82AC1075
1658610-4 - 09 POS HDF RCPT, MS, LEAD FREE ROHS COMPLIANT: YES

1658610-4 - 09 POS HDF RCPT, MS, LEAD FREE ROHS COMPLIANT: YES

Supplier's Site
AMPLIMITE HDF-20 Receptacle Connector, 9 Position, w/Contacts, IDC, 28-26AWG - 70043029 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDF-20 Receptacle Connector, 9 Position, w/Contacts, IDC, 28-26AWG
70043029
AMPLIMITE HDF-20 Receptacle Connector, 9 Position, w/Contacts, IDC, 28-26AWG 70043029
AMPLIMITE HDF-20 Receptacle Connector, 9 Position, w/Contacts, IDC, 28-26AWG

AMPLIMITE HDF-20 Receptacle Connector, 9 Position, w/Contacts, IDC, 28-26AWG

Supplier's Site
D-Sub Connector Assemblies - 1658610-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
1658610-4
D-Sub Connector Assemblies 1658610-4
CONN D-SUB RCPT 9POS IDC

CONN D-SUB RCPT 9POS IDC

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658610-4 AFL09B-ND 905421-1658610-4 1658610-4 439-1658610-4 1658610-4 42K6650 82AC1075 70043029 1658610-4
Product Name D-Shaped Connectors D-Sub Connector Assemblies D - SUB, D - SHAPED connectors - 1658610-4 D-Sub Connectors 1.25A 250V Electronic Connector Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 1658610-4 - 09 Pos Hdf Rcpt, Ms, Lead Free Rohs Compliant Amp - Te Connectivity AMPLIMITE HDF-20 Receptacle Connector, 9 Position, w/Contacts, IDC, 28-26AWG D-Sub Connector Assemblies
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Straight
Termination Insulation Displacement (IDC) IDC IDC / IDT IDC/Ribbon IDC, Ribbon Cable
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059752-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Solder D-Sub Connectors - 1-1393480-8 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 2.2 amps
View Details
3 suppliers