TE Connectivity D-Shaped Connectors 1658609-3

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658609-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658609-3
D-Shaped Connectors 1658609-3
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 15 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 2 Connector System : Cable-to-Cable Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 15
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1658609-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658609-3
D-Sub Connectors 1658609-3
15 POS HDF RCPT, AP, LEAD FREE

15 POS HDF RCPT, AP, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658609-3
D-Sub Connectors 1658609-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - AFV15B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AFV15B-ND
D-Sub Connector Assemblies AFV15B-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1658609-3
Electronic Connector 439-1658609-3
15 Pos D-Sub, Female, Right Angle, Shielded, IDC Product overview: 1658609-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658609-3 can be used for catalog matching and distributor lookup.

15 Pos D-Sub, Female, Right Angle, Shielded, IDC Product overview: 1658609-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658609-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 21M6525 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
21M6525
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 21M6525
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:Amplimite HDF-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658609-3 1658609-3 AFV15B-ND 439-1658609-3 21M6525
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies Electronic Connector D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180
Termination Insulation Displacement (IDC) IDC IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-2157480-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1375820-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
In-Series Adapters - 1054875-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
2 suppliers