160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Solder Through Hole, Right Angle
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121414-1658629-1
Packaging: Tray
Number of Positions: 160 (20 x 8)
Mounting Style: Through Hole, Right Angle
Features: Board Guide, EMI Shielded
Connector Type: SFP
Termination: Solder
Connector Style: Receptacle with Cage, Ganged (2x4)
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
CONN SFP RCPT W/CAGE 2X4 160P RA Product overview: 1658629-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1658629-1 can be used for catalog matching and distributor lookup.
SFP CONNECTOR, RECEPTACLE 8 POSITION PRESS FIT; Connector Type:SFP Cage & Connector; No. of Contacts:8 x 20 Contacts; Port Configuration:2 x 4 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes
CONN SFP RCPT W/CAGE 2X4 160P RA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97427-ND | 1121414-1658629-1 | 443-1658629-1 | 35M5557 | 1658629-1 |
| Product Name | Pluggable Connector Assemblies | Pluggable Connectors - 1658629-1 | Electronic Connector | Sfp Connector, Receptacle 8 Position Press Fit; Connector Type Te Connectivity | Pluggable Connectors |
| Connector Type | SFP | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Number of Contacts | 160 # |