Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334071-1658390-1
Category: Connectors, Interconnects>Plugga
Packaging: Tray
Number of Positions: 160 (20 x 8)
Features: Board Guide, EMI Shielded
Connector Type: SFP
Termination: Solder
Connector Style: Receptacle with Cage, Ganged (2x4)
Standard Package: 12
Mounting: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1658390-1-SI,165839
Base Product Number: 1658390
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Solder Through Hole, Right Angle
CONN SFP RCPT W/CAGE 2X4 160P RA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1334071-1658390-1 | A97424-ND | 1658390-1 |
| Product Name | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | Pluggable Connector Assemblies | Pluggable Connectors |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |