TE Connectivity Connector Hardware 1651815-1

Description
Industry Standards UL Flammability Rating : None Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Pin Contact Adapter Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Industry Standards UL Flammability Rating : None Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Pin Contact Adapter Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1651815-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1651815-1
Connector Hardware 1651815-1
Industry Standards UL Flammability Rating : None Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Pin Contact Adapter Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Industry Standards


  • UL Flammability Rating : None

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Pin Contact Adapter
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
adapters - 1651815-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
1651815-1
adapters 1651815-1
SA ADAPTER,PIN

SA ADAPTER,PIN

Buy Now
Swedesboro, NJ, United States
adapters
1651815-1
adapters 1651815-1
adapters

adapters

Buy Now
Singapore, Singapore
Electronic Connector
815-1651815-1
Electronic Connector 815-1651815-1
Heavy Duty Power Connectors 705-0075-01100=SA ADAPTER,PIN Product overview: 1651815-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Industrial Equipment. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 815-1651815-1 can be used for catalog matching and distributor lookup.

Heavy Duty Power Connectors 705-0075-01100=SA ADAPTER,PIN Product overview: 1651815-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Industrial Equipment. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 815-1651815-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Accessories - 1040723-1651815-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
1040723-1651815-1
Connectors, Interconnects - Backplane Connectors - Accessories 1040723-1651815-1
Win Source Part Number: 1040723-1651815-1 Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Package: Bulk Specifications: Retaining Clip Accessory Type: Adapter Pin For Use With/Related Products: Elcon Drawer Standard Package: 100 Alternative Parts (Cross-Reference): 1651815-1705-0075-01 100; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 1651815-1-ND,2266-16 51815-1,A128117,705- 0075-01100 Base Product Number: 1651815

Win Source Part Number: 1040723-1651815-1
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Package: Bulk
Specifications: Retaining Clip
Accessory Type: Adapter Pin
For Use With/Related Products: Elcon Drawer
Standard Package: 100
Alternative Parts (Cross-Reference): 1651815-1705-0075-01100;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 1651815-1-ND,2266-1651815-1,A128117,705-0075-01100
Base Product Number: 1651815

Buy Now Datasheet
Backplane Connector Accessories - A128117-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A128117-ND
Backplane Connector Accessories A128117-ND
Connector Adapter Pin For Elcon Drawer Retaining Clip

Connector Adapter Pin For Elcon Drawer Retaining Clip

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1651815-1 1651815-1 815-1651815-1 1040723-1651815-1 A128117-ND
Product Name Connector Hardware adapters Electronic Connector Connectors, Interconnects - Backplane Connectors - Accessories Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products