TE Connectivity D-Shaped Connectors 1658640-1

Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.109 INCH , .108 INCH , .11 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.109 INCH , .108 INCH , .11 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658640-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658640-1
D-Shaped Connectors 1658640-1
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.109 INCH , .108 INCH , .11 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 50

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.109 INCH , .108 INCH , .11 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 225

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658640-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658640-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658640-1
HDP-20RCPTSIZE 5 50 POSN

HDP-20RCPTSIZE 5 50 POSN

Buy Now
D-Sub Connectors - 1658640-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658640-1
D-Sub Connectors 1658640-1
HDP-20,RCPT,SIZE 5, 50 POSN

HDP-20,RCPT,SIZE 5, 50 POSN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658640-1
D-Sub Connectors 1658640-1
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658640-1
D-Sub Connectors 1658640-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - A31893-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31893-ND
D-Sub, D-Shaped Connector Housings A31893-ND
Receptacle for Female Contacts Housing D-Sub Connector 50 Position

Receptacle for Female Contacts Housing D-Sub Connector 50 Position

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
439-1658640-1
250V Electronic Connector 439-1658640-1
50 Pos D-Sub F Crimp ST Cable Mount Connector, 250V Product overview: 1658640-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658640-1 can be used for catalog matching and distributor lookup.

50 Pos D-Sub F Crimp ST Cable Mount Connector, 250V Product overview: 1658640-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658640-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658640-1 - 1121415-1658640-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658640-1
1121415-1658640-1
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658640-1 1121415-1658640-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121415-1658640-1 Packaging: Bulk Number of Positions: 50 Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Rows: 3 Note: Contacts Not Included Connector Style: D-Sub Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 5 (DD, D) Categories: Connectors, Interconnects Shell Finish Thickness: 200μin (5.08μm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 225 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121415-1658640-1
Packaging: Bulk
Number of Positions: 50
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Rows: 3
Note: Contacts Not Included
Connector Style: D-Sub
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 5 (DD, D)
Categories: Connectors, Interconnects
Shell Finish Thickness: 200μin (5.08μm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 225
MSL Level: 1 (Unlimited)

Buy Now
D-Sub Receptacle; Steel; Crimp Snap; Female; 5; Tin-Lead - 70041352 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; Steel; Crimp Snap; Female; 5; Tin-Lead
70041352
D-Sub Receptacle; Steel; Crimp Snap; Female; 5; Tin-Lead 70041352
D-Sub Receptacle; Steel; Crimp Snap; Female; 5; Tin-Lead

D-Sub Receptacle; Steel; Crimp Snap; Female; 5; Tin-Lead

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658640-1 1658640-1 1658640-1 A31893-ND 439-1658640-1 1121415-1658640-1 70041352
Product Name D-Shaped Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub Connectors D-Sub, D-Shaped Connector Housings 250V Electronic Connector D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658640-1 D-Sub Receptacle; Steel; Crimp Snap; Female; 5; Tin-Lead
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051655-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Connector Backshells - 1-2308345-1 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
RF Connectors - 1050602-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers