TE Connectivity High Speed Pluggable IO Connectors & Cages 1658391-2

Description
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658391-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658391-2
High Speed Pluggable IO Connectors & Cages 1658391-2
Configuration Features Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 40
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A128121-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A128121-ND
Pluggable Connector Assemblies A128121-ND
40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Solder Through Hole, Right Angle

40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Solder Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1658391-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658391-2
I/O Connectors 1658391-2
SFP CAGE&PT ASSY PRESS FIT 2X1

SFP CAGE&PT ASSY PRESS FIT 2X1

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1658391-2
I/O Connectors 1658391-2
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1363558-1658391-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1363558-1658391-2
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1363558-1658391-2
Win Source Part Number: 1363558-1658391-2 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Guide, EMI Shielded Base Product Number: 1658391 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Connector Type: SFP Number of Positions: 40 (20 x 2) Termination: Solder Connector Style: Receptacle with Cage, Ganged (2x1)

Win Source Part Number: 1363558-1658391-2
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Guide, EMI Shielded
Base Product Number: 1658391
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Connector Type: SFP
Number of Positions: 40 (20 x 2)
Termination: Solder
Connector Style: Receptacle with Cage, Ganged (2x1)

Buy Now Datasheet
Singapore, Singapore
4 Gb Electronic Connector
366-1658391-2
4 Gb Electronic Connector 366-1658391-2
SFP CAGE&PT ASSY PRESS FIT 2X1 Form Factor:SFP;Product Type:Cage Assembly with Integrated Connector;Data Rate (Max):4 Gb/s;EMI Containment Feature Type:EMI Springs;Cage Type:Stacked SFP Cage Assembly with Integrated Connector 4 Gb/s EMI Springs | Sfp/sfp+/zsfp+ (Sfp28 & Sfp56)/micro Sfp+ | Part# 1658391-2 | TE Connectivity Product overview: 1658391-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 Gb. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4 Gb, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1658391-2 can be used for catalog matching and distributor lookup.

SFP CAGE&PT ASSY PRESS FIT 2X1 Form Factor:SFP;Product Type:Cage Assembly with Integrated Connector;Data Rate (Max):4 Gb/s;EMI Containment Feature Type:EMI Springs;Cage Type:Stacked SFP Cage Assembly with Integrated Connector 4 Gb/s EMI Springs | Sfp/sfp+/zsfp+ (Sfp28 & Sfp56)/micro Sfp+ | Part# 1658391-2 | TE Connectivity Product overview: 1658391-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 Gb. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4 Gb, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1658391-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - 1658391-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
1658391-2
Connectors I/O - High Speed - SFP, SFP+, QSFP 1658391-2
Connectors I/O - High Speed - SFP, SFP+, QSFP

Connectors I/O - High Speed - SFP, SFP+, QSFP

Buy Now
Pluggable Connectors - 1658391-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1658391-2
Pluggable Connectors 1658391-2
CONN SFP RCPT W/CAGE 2X1 40P R/A

CONN SFP RCPT W/CAGE 2X1 40P R/A

Supplier's Site Datasheet
Sfp Cage & Conn, 40Pos, Press-Fit, R/a; No. Of Contacts Amp - Te Connectivity - 17AH9911 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Cage & Conn, 40Pos, Press-Fit, R/a; No. Of Contacts Amp - Te Connectivity
17AH9911
Sfp Cage & Conn, 40Pos, Press-Fit, R/a; No. Of Contacts Amp - Te Connectivity 17AH9911
SFP CAGE & CONN, 40POS, PRESS-FIT, R/A; No. of Contacts:40Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Press Fit; Product Range:PT Series; Connector Mounting:PCB Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

SFP CAGE & CONN, 40POS, PRESS-FIT, R/A; No. of Contacts:40Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Press Fit; Product Range:PT Series; Connector Mounting:PCB Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658391-2 A128121-ND 1658391-2 1363558-1658391-2 366-1658391-2 1658391-2 1658391-2 17AH9911
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 4 Gb Electronic Connector Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connectors Sfp Cage & Conn, 40Pos, Press-Fit, R/a; No. Of Contacts Amp - Te Connectivity
Termination Through Hole - Press-Fit Solder Press Fit
Current Rating 0.5 amps
Connector Type SFP
Mounting Through Hole, Right Angle Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data